Vishay Intertechnology, Inc. RES 82K OHM 1/2W 5% AXIAL RL20S823JBSL

Description
RES 82Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/2W 5% AXIAL - RL20S823JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/2W 5% AXIAL
RL20S823JBSL
RES 82K OHM 1/2W 5% AXIAL RL20S823JBSL
RES 82Kohm 1/2W 5% AXIAL

RES 82Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S823JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S823JBSL-ND
Through Hole Resistors RL20S823JBSL-ND
82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S823JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S823JBSL
Through Hole Resistors RL20S823JBSL
RES 82K OHM 1/2W 5% AXIAL

RES 82K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S823JBSL RL20S823JBSL-ND RL20S823JBSL
Product Name RES 82K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details