Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W 2% AXIAL RL20S752GBSL

Description
RES 7.5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W 2% AXIAL - RL20S752GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W 2% AXIAL
RL20S752GBSL
RES 7.5K OHM 1/2W 2% AXIAL RL20S752GBSL
RES 7.5Kohm 1/2W 2% AXIAL

RES 7.5Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S752GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S752GBSL-ND
Through Hole Resistors RL20S752GBSL-ND
7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S752GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S752GBSL
Through Hole Resistors RL20S752GBSL
RES 7.5K OHM 1/2W 2% AXIAL

RES 7.5K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S752GBSL RL20S752GBSL-ND RL20S752GBSL
Product Name RES 7.5K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details