Vishay Intertechnology, Inc. RES 680 OHM 1/2W 5% AXIAL RL20S681JBSL

Description
RES 680ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/2W 5% AXIAL - RL20S681JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 5% AXIAL
RL20S681JBSL
RES 680 OHM 1/2W 5% AXIAL RL20S681JBSL
RES 680ohm 1/2W 5% AXIAL

RES 680ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S681JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S681JBSL-ND
Through Hole Resistors RL20S681JBSL-ND
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S681JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S681JBSL
Through Hole Resistors RL20S681JBSL
RES 680 OHM 1/2W 5% AXIAL

RES 680 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S681JBSL RL20S681JBSL-ND RL20S681JBSL
Product Name RES 680 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details