Vishay Intertechnology, Inc. RES 51K OHM 1/2W 2% AXIAL RL20S513GBSL

Description
RES 51Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/2W 2% AXIAL - RL20S513GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/2W 2% AXIAL
RL20S513GBSL
RES 51K OHM 1/2W 2% AXIAL RL20S513GBSL
RES 51Kohm 1/2W 2% AXIAL

RES 51Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S513GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S513GBSL-ND
Through Hole Resistors RL20S513GBSL-ND
51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S513GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S513GBSL
Through Hole Resistors RL20S513GBSL
RES 51K OHM 1/2W 2% AXIAL

RES 51K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S513GBSL RL20S513GBSL-ND RL20S513GBSL
Product Name RES 51K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details