Vishay Intertechnology, Inc. Through Hole Resistors RL20S394GBSL

Description
390 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S394GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S394GBSL-ND
Through Hole Resistors RL20S394GBSL-ND
390 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390K OHM 1/2W 2% AXIAL - RL20S394GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/2W 2% AXIAL
RL20S394GBSL
RES 390K OHM 1/2W 2% AXIAL RL20S394GBSL
RES 390Kohm 1/2W 2% AXIAL

RES 390Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S394GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S394GBSL
Through Hole Resistors RL20S394GBSL
RES 390K OHM 1/2W 2% AXIAL

RES 390K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S394GBSL-ND RL20S394GBSL RL20S394GBSL
Product Name Through Hole Resistors RES 390K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details