Vishay Intertechnology, Inc. RES 39 OHM 1/2W 2% AXIAL RL20S390GB14

Description
RES 39ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/2W 2% AXIAL - RL20S390GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/2W 2% AXIAL
RL20S390GB14
RES 39 OHM 1/2W 2% AXIAL RL20S390GB14
RES 39ohm 1/2W 2% AXIAL

RES 39ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S390GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S390GB14-ND
Through Hole Resistors 541-RL20S390GB14-ND
39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S390GB14 541-RL20S390GB14-ND
Product Name RES 39 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers