Vishay Intertechnology, Inc. RES 2K OHM 1/2W 5% AXIAL RL20S202JRSL

Description
RES 2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 5% AXIAL - RL20S202JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 5% AXIAL
RL20S202JRSL
RES 2K OHM 1/2W 5% AXIAL RL20S202JRSL
RES 2Kohm 1/2W 5% AXIAL

RES 2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S202JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S202JRSL-ND
Through Hole Resistors RL20S202JRSL-ND
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S202JRSL RL20S202JRSL-ND
Product Name RES 2K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers