Vishay Intertechnology, Inc. RES 10K OHM 1/2W 5% AXIAL RL20S103JRSL

Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 5% AXIAL - RL20S103JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 5% AXIAL
RL20S103JRSL
RES 10K OHM 1/2W 5% AXIAL RL20S103JRSL
RES 10Kohm 1/2W 5% AXIAL

RES 10Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S103JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S103JRSL-ND
Through Hole Resistors RL20S103JRSL-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S103JRSL RL20S103JRSL-ND
Product Name RES 10K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details