Vishay Intertechnology, Inc. RES 91 OHM 1/4W 5% AXIAL RL07S910JBSL

Description
RES 91ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 91ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/4W 5% AXIAL - RL07S910JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/4W 5% AXIAL
RL07S910JBSL
RES 91 OHM 1/4W 5% AXIAL RL07S910JBSL
RES 91ohm 1/4W 5% AXIAL

RES 91ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S910JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S910JBSL-ND
Through Hole Resistors RL07S910JBSL-ND
91 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

91 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S910JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S910JBSL
Through Hole Resistors RL07S910JBSL
RES 91 OHM 1/4W 5% AXIAL

RES 91 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S910JBSL RL07S910JBSL-ND RL07S910JBSL
Product Name RES 91 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers