Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 2% AXIAL RL07S682GBSL

Description
RES 6.8Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 2% AXIAL - RL07S682GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 2% AXIAL
RL07S682GBSL
RES 6.8K OHM 1/4W 2% AXIAL RL07S682GBSL
RES 6.8Kohm 1/4W 2% AXIAL

RES 6.8Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S682GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S682GBSL-ND
Through Hole Resistors RL07S682GBSL-ND
6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S682GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S682GBSL
Through Hole Resistors RL07S682GBSL
RES 6.8K OHM 1/4W 2% AXIAL

RES 6.8K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S682GBSL RL07S682GBSL-ND RL07S682GBSL
Product Name RES 6.8K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details