Vishay Intertechnology, Inc. RES 3.3K OHM 1/4W 5% AXIAL RL07S332JRSL

Description
RES 3.3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/4W 5% AXIAL - RL07S332JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 5% AXIAL
RL07S332JRSL
RES 3.3K OHM 1/4W 5% AXIAL RL07S332JRSL
RES 3.3Kohm 1/4W 5% AXIAL

RES 3.3Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S332JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S332JRSL-ND
Through Hole Resistors RL07S332JRSL-ND
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S332JRSL RL07S332JRSL-ND
Product Name RES 3.3K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers