Vishay Intertechnology, Inc. Through Hole Resistors RL07S271JBSL

Description
270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S271JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S271JBSL-ND
Through Hole Resistors RL07S271JBSL-ND
270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270 OHM 1/4W 5% AXIAL - RL07S271JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/4W 5% AXIAL
RL07S271JBSL
RES 270 OHM 1/4W 5% AXIAL RL07S271JBSL
RES 270ohm 1/4W 5% AXIAL

RES 270ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S271JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S271JBSL
Through Hole Resistors RL07S271JBSL
RES 270 OHM 1/4W 5% AXIAL

RES 270 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S271JBSL-ND RL07S271JBSL RL07S271JBSL
Product Name Through Hole Resistors RES 270 OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details