Vishay Intertechnology, Inc. RES 2K OHM 1/4W 5% AXIAL RL07S202JBSL

Description
RES 2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W 5% AXIAL - RL07S202JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 5% AXIAL
RL07S202JBSL
RES 2K OHM 1/4W 5% AXIAL RL07S202JBSL
RES 2Kohm 1/4W 5% AXIAL

RES 2Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S202JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S202JBSL-ND
Through Hole Resistors RL07S202JBSL-ND
2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S202JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S202JBSL
Through Hole Resistors RL07S202JBSL
RES 2K OHM 1/4W 5% AXIAL

RES 2K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S202JBSL RL07S202JBSL-ND RL07S202JBSL
Product Name RES 2K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details