Vishay Intertechnology, Inc. Through Hole Resistors RL07S150GBSL

Description
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S150GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S150GBSL-ND
Through Hole Resistors RL07S150GBSL-ND
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15 OHM 1/4W 2% AXIAL - RL07S150GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W 2% AXIAL
RL07S150GBSL
RES 15 OHM 1/4W 2% AXIAL RL07S150GBSL
RES 15ohm 1/4W 2% AXIAL

RES 15ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S150GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S150GBSL
Through Hole Resistors RL07S150GBSL
RES 15 OHM 1/4W 2% AXIAL

RES 15 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S150GBSL-ND RL07S150GBSL RL07S150GBSL
Product Name Through Hole Resistors RES 15 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers