The Vishay Dale RH050 is a chassis-mounted, aluminum-housed wirewound resistor offering a 50 W power rating at 25 °C, with a maximum working voltage determined by (P×R)$^{1/2}$ or the rated maximum, whichever is less. It features molded construction for environmental protection, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-18546 qualifications. The resistor mounts to a 12" × 12" × 0.059" thick aluminum panel to achieve its rated power, and its insulation resistance is 10,000 MΩ minimum when dry. The part number RH050R5600HC02 indicates a resistance value of 0.56 Ω with a ±3% tolerance and tin/lead termination in a card pack, consistent with the series specifications.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH050R5600HC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |