RH-50 .5 1% E02 e4
500 mOhms ±1% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 0.5 OHM, 50W, 1%; Resistance:0.5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 0.5 OHM 1% 50W
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | RH050R5000FE02 | 3110-RH050R5000FE02 | RHRD-.50-ND | 41K9142 | RH050R5000FE02 |
| Product Name | RH050R5000FE02 | Wirewound Resistors | Chassis Mount Resistors | Wirewound Resistor, 0.5 Ohm, 50W, 1%; Resistance Vishay | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |