Vishay Intertechnology, Inc. Wirewound Resistors RH0509R000JE05

Description
RH-50 9 5% E05 e4
Request a Quote
Description
RH-50 9 5% E05 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH050 series consists of aluminum-housed, chassis-mount wirewound resistors with molded construction for environmental protection and complete welded construction. The part is rated for 50 W at 25 °C, with a maximum working voltage derived from the formula (P × R)¹/². Resistance values range from 0.01 Ω to 273 kΩ for the RH050 variant, with a tolerance of ±5 % indicated by the 'J' code. The operating temperature range is -55 °C to +250 °C, and the resistor meets MIL-PRF-18546 requirements. Solderability complies with ANSI J-STD-002. Dimensions are 1.562 in × 0.844 in × 1.968 in for the body, with a 0.188 in stud diameter. Thermal performance is based on mounting to a 12" × 12" × 0.059" aluminum panel.

Datasheet Summary
Powered by GS/AI

The RH050 series consists of aluminum-housed, chassis-mount wirewound resistors with molded construction for environmental protection and complete welded construction. The part is rated for 50 W at 25 °C, with a maximum working voltage derived from the formula (P × R)¹/². Resistance values range from 0.01 Ω to 273 kΩ for the RH050 variant, with a tolerance of ±5 % indicated by the 'J' code. The operating temperature range is -55 °C to +250 °C, and the resistor meets MIL-PRF-18546 requirements. Solderability complies with ANSI J-STD-002. Dimensions are 1.562 in × 0.844 in × 1.968 in for the body, with a 0.188 in stud diameter. Thermal performance is based on mounting to a 12" × 12" × 0.059" aluminum panel.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0509R000JE05 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0509R000JE05
Wirewound Resistors 3110-RH0509R000JE05
RH-50 9 5% E05 e4

RH-50 9 5% E05 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH0509R000JE05
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details