Vishay Precision Group RH0502R000FC02 RH0502R000FC02

Description
RH0502R000FC02
Request a Quote Datasheet
Description
RH0502R000FC02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH0502R000FC02 - RH0502R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0502R000FC02
RH0502R000FC02
RH0502R000FC02 RH0502R000FC02
RH0502R000FC02

RH0502R000FC02

Supplier's Site
Wirewound Resistors - 3110-RH0502R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0502R000FC02
Wirewound Resistors 3110-RH0502R000FC02
RH-50 2 1% C02

RH-50 2 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHD-2.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-2.0-ND
Chassis Mount Resistors RHD-2.0-ND
2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
2 OHM 50W Resistor - 54-RH0502R000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 50W Resistor
54-RH0502R000FC02
2 OHM 50W Resistor 54-RH0502R000FC02
RES CHAS MNT 2 OHM 1% 50W Product overview: RH0502R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R000FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 2 OHM 1% 50W Product overview: RH0502R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH0502R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0502R000FC02
Chassis Mount Resistors RH0502R000FC02
RES CHAS MNT 2 OHM 1% 50W

RES CHAS MNT 2 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay - 01F9897 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay
01F9897
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay 01F9897
WIREWOUND RESISTOR, 2 OHM, 50W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 2 OHM, 50W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH0502R000FC02 3110-RH0502R000FC02 RHD-2.0-ND 54-RH0502R000FC02 RH0502R000FC02 01F9897
Product Name RH0502R000FC02 Wirewound Resistors Chassis Mount Resistors 2 OHM 50W Resistor Chassis Mount Resistors Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details