Vishay Precision Group Chassis Mount Resistors RH0501R000FC02

Description
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHD-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-1.0-ND
Chassis Mount Resistors RHD-1.0-ND
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1 OHM 50W Resistor - 54-RH0501R000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 50W Resistor
54-RH0501R000FC02
1 OHM 50W Resistor 54-RH0501R000FC02
RES CHAS MNT 1 OHM 1% 50W Product overview: RH0501R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R000FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 1 OHM 1% 50W Product overview: RH0501R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0501R000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH0501R000FC02 - RH0501R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0501R000FC02
RH0501R000FC02
RH0501R000FC02 RH0501R000FC02
RH0501R000FC02

RH0501R000FC02

Supplier's Site
Wirewound Resistors - 3110-RH0501R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0501R000FC02
Wirewound Resistors 3110-RH0501R000FC02
RH-50 1 1% C02

RH-50 1 1% C02

Supplier's Site Datasheet
Resistor - 21272120 - Radwell International
Willingboro, NJ, United States
Resistor
21272120
Resistor 21272120
WIREWOUND RESISTOR, 1 OHM, 50W, 1%; RESISTANCE:1OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE: 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 50PPM/C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 1 OHM, 50W, 1%; RESISTANCE:1OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RESISTANCE TOLERANCE: 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 50PPM/C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Vishay - 01F9895 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Vishay
01F9895
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Vishay 01F9895
WIREWOUND RESISTOR, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH0501R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0501R000FC02
Chassis Mount Resistors RH0501R000FC02
RES CHAS MNT 1 OHM 1% 50W

RES CHAS MNT 1 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHD-1.0-ND 54-RH0501R000FC02 RH0501R000FC02 3110-RH0501R000FC02 21272120 01F9895 RH0501R000FC02
Product Name Chassis Mount Resistors 1 OHM 50W Resistor RH0501R000FC02 Wirewound Resistors Resistor Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details