The RH050 is a 50 W wirewound resistor with aluminum housing, designed for chassis mounting and heat-sink effect. It features mold construction for environmental protection, a welded design, and meets MIL-PRF-18546 standards. The resistor has a maximum working voltage of 1250 V, a resistance range from 0.01 to 273 kΩ, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. It operates from -55 °C to +250 °C and has an insulation resistance of at least 10,000 MΩ dry. Solderability complies with ANSI J-STD-002. The part is available in non-inductive NH style, but this variant is RH type. Dimensions are 1.562 in × 0.844 in × 1.968 in (39.67 mm × 21.44 mm × 49.99 mm) with a threaded stud for mounting.
RH-50 150 5% E05 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH050150R0JE05 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |