Vishay Intertechnology, Inc. Wirewound Resistors RH05011R00JE02

Description
RH-50 11 5% E02 e4
Request a Quote
Description
RH-50 11 5% E02 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH050 series consists of aluminum-housed, chassis-mount wirewound resistors with molded construction for environmental protection and complete welded construction, rated for 50 W at 25 °C when mounted on a 12" x 12" x 0.059" thick aluminum panel. The part offers a resistance range of 0.01 Ω to 273 kΩ with tolerances of ±1 % and a maximum working voltage determined by (P × R)¹/². It complies with MIL-PRF-18546, has an operating temperature range of -55 °C to +250 °C, and meets ANSI J-STD-002 for solderability. The RH050 variant includes a non-inductive NH050 option with Ayrton-Perry winding and is rated for 28 A continuous current at full power.

Datasheet Summary
Powered by GS/AI

The RH050 series consists of aluminum-housed, chassis-mount wirewound resistors with molded construction for environmental protection and complete welded construction, rated for 50 W at 25 °C when mounted on a 12" x 12" x 0.059" thick aluminum panel. The part offers a resistance range of 0.01 Ω to 273 kΩ with tolerances of ±1 % and a maximum working voltage determined by (P × R)¹/². It complies with MIL-PRF-18546, has an operating temperature range of -55 °C to +250 °C, and meets ANSI J-STD-002 for solderability. The RH050 variant includes a non-inductive NH050 option with Ayrton-Perry winding and is rated for 28 A continuous current at full power.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH05011R00JE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05011R00JE02
Wirewound Resistors 3110-RH05011R00JE02
RH-50 11 5% E02 e4

RH-50 11 5% E02 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH05011R00JE02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details