Vishay Intertechnology, Inc. Wirewound Resistors RH0254K096FE05

Description
RH-25 4.096K 1% E05 e4
Request a Quote
Description
RH-25 4.096K 1% E05 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH025 is a 25 W aluminum-housed, chassis-mount wirewound resistor with molded environmental protection and complete welded construction, designed for industrial power applications. It features a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-18546 qualifications. The resistor is available in non-inductive NH styles with Ayrton-Perry winding. Dimensions are 0.719 in × 0.781 in × 1.062 in (18.26 mm × 19.84 mm × 26.97 mm) for the RH025 variant, with mounting designed to utilize chassis heat-sinking. Insulation resistance is 10,000 MΩ minimum dry, and solderability complies with ANSI J-STD-002. The part number RH0254K096FE05 corresponds to a 4.096 kΩ resistance at 1% tolerance with lead-free packaging, consistent with the RH025 series specifications.

Datasheet Summary
Powered by GS/AI

The RH025 is a 25 W aluminum-housed, chassis-mount wirewound resistor with molded environmental protection and complete welded construction, designed for industrial power applications. It features a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-18546 qualifications. The resistor is available in non-inductive NH styles with Ayrton-Perry winding. Dimensions are 0.719 in × 0.781 in × 1.062 in (18.26 mm × 19.84 mm × 26.97 mm) for the RH025 variant, with mounting designed to utilize chassis heat-sinking. Insulation resistance is 10,000 MΩ minimum dry, and solderability complies with ANSI J-STD-002. The part number RH0254K096FE05 corresponds to a 4.096 kΩ resistance at 1% tolerance with lead-free packaging, consistent with the RH025 series specifications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0254K096FE05 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0254K096FE05
Wirewound Resistors 3110-RH0254K096FE05
RH-25 4.096K 1% E05 e4

RH-25 4.096K 1% E05 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH0254K096FE05
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details