Vishay Intertechnology, Inc. Wirewound Resistors RH02540R00JE02

Description
RH-25 40 5% E02 e4
Request a Quote
Description
RH-25 40 5% E02 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH025 is a wirewound, aluminum-housed, chassis-mount resistor designed for industrial power applications, with a power rating of 25 W at 25 °C and a maximum working voltage of 2300 V. It features molded construction for environmental protection, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an operating temperature range from -55 °C to +250 °C. The part meets MIL-PRF-18546 qualifications and is available in non-inductive NH variants using Ayrton-Perry winding. It mounts to a 5″ × 7″ × 2″ aluminum chassis with 0.040″ thickness for heat dissipation. Dimensions are A=0.719 in, B=0.781 in, C=1.062 in, D=1.938 in, and P=0.438 in. Solderability complies with ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The RH025 is a wirewound, aluminum-housed, chassis-mount resistor designed for industrial power applications, with a power rating of 25 W at 25 °C and a maximum working voltage of 2300 V. It features molded construction for environmental protection, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an operating temperature range from -55 °C to +250 °C. The part meets MIL-PRF-18546 qualifications and is available in non-inductive NH variants using Ayrton-Perry winding. It mounts to a 5″ × 7″ × 2″ aluminum chassis with 0.040″ thickness for heat dissipation. Dimensions are A=0.719 in, B=0.781 in, C=1.062 in, D=1.938 in, and P=0.438 in. Solderability complies with ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02540R00JE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02540R00JE02
Wirewound Resistors 3110-RH02540R00JE02
RH-25 40 5% E02 e4

RH-25 40 5% E02 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH02540R00JE02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 7811352P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10000 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-15RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers