Riedon, Inc. Chip Resistor - Surface Mount S4-15RF1

Description
15 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S4-15RF1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-15RF1TR-ND
Chip Resistor - Surface Mount 696-S4-15RF1TR-ND
15 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

15 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-15RF1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-15RF1DKR-ND
Chip Resistor - Surface Mount 696-S4-15RF1DKR-ND
15 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

15 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-15RF1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-15RF1CT-ND
Chip Resistor - Surface Mount 696-S4-15RF1CT-ND
15 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

15 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - S4-15RF1
809077-S4-15RF1
Chip Resistor - Surface Mount - S4-15RF1 809077-S4-15RF1
Manufacturer: Riedon Win Source Part Number: 809077-S4-15RF1 Packaging: Reel Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 15 Ohms Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) Manufacturer Package: 4525 J-Lead Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Riedon
Win Source Part Number: 809077-S4-15RF1
Packaging: Reel
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 15 Ohms
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm)
Manufacturer Package: 4525 J-Lead
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Resistors - Chip Resistor - Surface Mount - S4-15RF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S4-15RF1
Resistors - Chip Resistor - Surface Mount S4-15RF1
RES SMD 15 OHM 1% 2W 4525

RES SMD 15 OHM 1% 2W 4525

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 696-S4-15RF1TR-ND 809077-S4-15RF1 S4-15RF1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - S4-15RF1 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 4525 J-Lead 4525 J-Lead
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details