Vishay Intertechnology, Inc. Wirewound Resistors RH0253R000JE02

Description
RH-25 3 5% E02 e4
Request a Quote
Description
RH-25 3 5% E02 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH025 is an aluminum-housed, chassis-mount wirewound resistor with molded construction and welded construction for environmental protection, meeting MIL-PRF-18546. It has a 25 W power rating at 25 °C when mounted on a 5" x 7" x 2" x 0.040" aluminum chassis, with a maximum working voltage determined by (P x R)^1/2. The operating temperature range is -55 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±100 ppm/°C for 0.1 Ω to 0.99 Ω. Insulation resistance is 10,000 MΩ minimum dry. Solderability complies with ANSI J-STD-002. Dimensions are 0.719 in x 0.781 in x 1.062 in (18.26 mm x 19.84 mm x 26.97 mm) with a threaded stud for mounting.

Datasheet Summary
Powered by GS/AI

The RH025 is an aluminum-housed, chassis-mount wirewound resistor with molded construction and welded construction for environmental protection, meeting MIL-PRF-18546. It has a 25 W power rating at 25 °C when mounted on a 5" x 7" x 2" x 0.040" aluminum chassis, with a maximum working voltage determined by (P x R)^1/2. The operating temperature range is -55 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±100 ppm/°C for 0.1 Ω to 0.99 Ω. Insulation resistance is 10,000 MΩ minimum dry. Solderability complies with ANSI J-STD-002. Dimensions are 0.719 in x 0.781 in x 1.062 in (18.26 mm x 19.84 mm x 26.97 mm) with a threaded stud for mounting.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0253R000JE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0253R000JE02
Wirewound Resistors 3110-RH0253R000JE02
RH-25 3 5% E02 e4

RH-25 3 5% E02 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH0253R000JE02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details