Vishay Precision Group Chassis Mount Resistors RH0251R000FC02

Description
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHC-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-1.0-ND
Chassis Mount Resistors RHC-1.0-ND
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor

1 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 1 Ohm Resistor - 48-RH0251R000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 1 Ohm Resistor
48-RH0251R000FC02
25W 1 Ohm Resistor 48-RH0251R000FC02
25W 1 Ohm Wirewound Resistor, 1% Tol, Chassis Mount Product overview: RH0251R000FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 1 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0251R000FC02 can be used for catalog matching and distributor lookup.

25W 1 Ohm Wirewound Resistor, 1% Tol, Chassis Mount Product overview: RH0251R000FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 1 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0251R000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0251R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251R000FC02
Wirewound Resistors 3110-RH0251R000FC02
RH-25 1 1% C02

RH-25 1 1% C02

Supplier's Site Datasheet
Res Wirewound 1 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack - RH0251R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack
RH0251R000FC02
Res Wirewound 1 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack RH0251R000FC02
Res Wirewound 1 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack

Res Wirewound 1 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Vishay - 01F9741 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Vishay
01F9741
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Vishay 01F9741
WIREWOUND RESISTOR, 1 OHM, 25W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1 OHM, 25W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH0251R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0251R000FC02
Chassis Mount Resistors RH0251R000FC02
RES CHAS MNT 1 OHM 1% 25W

RES CHAS MNT 1 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHC-1.0-ND 48-RH0251R000FC02 3110-RH0251R000FC02 RH0251R000FC02 01F9741 RH0251R000FC02
Product Name Chassis Mount Resistors 25W 1 Ohm Resistor Wirewound Resistors Res Wirewound 1 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details