The RH010 is a chassis-mount, aluminum-housed wirewound resistor with a power rating of 12.5 W at 25 °C, designed for industrial applications with environmental protection via molded construction. It features a maximum operating temperature of +250 °C, temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and insulation resistance of at least 10,000 MΩ dry. The part is solderable per ANSI J-STD-002 and meets MIL-PRF-18546 requirements. Physical dimensions are A=0.562 in [14.27 mm], B=0.625 in [15.88 mm], C=0.750 in [19.05 mm], D=1.375 in [34.93 mm], and P=0.312 in [7.92 mm], with a maximum working voltage derived from √(P×R) or the listed limit, whichever is less. The product is available in non-inductive NH variants and supports Ayrton-Perry winding for minimal reactance. The part number RH010R0681FE02 includes a tolerance code F (1%), resistance value 0.0681 Ω, and E02 packaging, consistent with series specifications for RH010 resistors.
RH-10 .0681 1% E02 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH010R0681FE02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |