The RH010 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 12.5 W at 25 °C, designed for industrial applications and offering total environmental protection through molded construction. It features a maximum working voltage of 265 V and operates over a temperature range of -55 to +250 °C. The resistor meets MIL-PRF-18546 requirements and has a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±100 ppm/°C for 0.1 Ω to 0.99 Ω. Insulation resistance is 10,000 MΩ minimum when dry and 1,000 MΩ minimum after moisture testing. The device is solderable to ANSI J-STD-002 standards and is housed in a case measuring 0.562 in × 0.625 in × 0.750 in × 1.375 in with lead terminations. A non-inductive version, the NH010, is available with Ayrton-Perry winding.
RH-10 10.6 1% E05 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH01010R60FE05 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |