RH-10 100 3% E02 e4
Res Wirewound 100 Ohm 3% 10W ¦20ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RH010100R0HE02 | RH010100R0HE02 |
| Product Name | Wirewound Resistors | Res Wirewound 100 Ohm 3% 10W ¦20ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | |
| Resistance Range | 100 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |