The RH005 is a 5 W, aluminum-housed, chassis-mount wirewound resistor designed for industrial power applications with total environmental protection via molded construction and welded components. It features a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, an operating temperature range of -55 to +250 °C, and meets MIL-PRF-18546 requirements. The part has a maximum working voltage rated by (P × R)^1/2 and provides an insulation resistance of at least 10,000 MΩ dry and 1,000 MΩ after moisture testing. It is mounted on a chassis to utilize heat-sinking and supports a tolerance of ±5%. The physical dimensions are 0.444 × 0.490 × 0.600 inches with a length of 1.125 inches. The part number RH00562R00JC02 includes a trailing packaging and finish code, which confirms it belongs to this series.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH00562R00JC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |