The RH005 is a 5 W wirewound resistor in a molded aluminum-housed chassis-mount package, designed for industrial power applications with environmental protection and heat-sinking capability. It measures 0.444 in x 0.490 in x 0.600 in (11.28 mm x 12.45 mm x 15.24 mm) and is available in non-inductive NH styles. It meets MIL-PRF-18546 and ANSI J-STD-002, operates from -55 °C to +250 °C, and has an insulation resistance of at least 10,000 MΩ dry. The temperature coefficient is ± 20 ppm/°C for 10 Ω and above. Power ratings assume mounting to a 4" x 6" x 2" x 0.040" aluminum chassis. The 51.1 Ω value and 1% tolerance are within the RH005 series range of 0.02 Ω to 24.5 kΩ, and FC02 denotes a lead-free, card-packed variant.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH00551R10FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |