Vishay Precision Group Wirewound Resistors RH00510K00FE02

Description
RH-5 10K 1% E02 e4
Request a Quote Datasheet
Description
RH-5 10K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH00510K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00510K00FE02
Wirewound Resistors 3110-RH00510K00FE02
RH-5 10K 1% E02 e4

RH-5 10K 1% E02 e4

Supplier's Site Datasheet
RH00510K00FE02 - RH00510K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00510K00FE02
RH00510K00FE02
RH00510K00FE02 RH00510K00FE02
RH00510K00FE02

RH00510K00FE02

Supplier's Site
Chassis Mount Resistors - 6835950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835950
Chassis Mount Resistors 6835950
Vishay RH00510K00FE02

Vishay RH00510K00FE02

Supplier's Site
Chassis Mount Resistors - 1680057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680057
Chassis Mount Resistors 1680057
Vishay RH00510K00FE02

Vishay RH00510K00FE02

Supplier's Site
Chassis Mount Resistors - RHRA-10K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-10K-ND
Chassis Mount Resistors RHRA-10K-ND
10 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

10 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
7.5W Resistor - 48-RH00510K00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5W Resistor
48-RH00510K00FE02
7.5W Resistor 48-RH00510K00FE02
10kR 1% 7.5W Wirewound Resistor, Aluminum Chassis Mount Product overview: RH00510K00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH00510K00FE02 can be used for catalog matching and distributor lookup.

10kR 1% 7.5W Wirewound Resistor, Aluminum Chassis Mount Product overview: RH00510K00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH00510K00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH00510K00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00510K00FE02
Chassis Mount Resistors RH00510K00FE02
RES CHAS MNT 10K OHM 1% 7.5W

RES CHAS MNT 10K OHM 1% 7.5W

Supplier's Site Datasheet
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military - 70201494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
70201494
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military 70201494
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 10Kohm, 7.5W, 1%; Resistance Vishay - 41K9063 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 7.5W, 1%; Resistance Vishay
41K9063
Wirewound Resistor, 10Kohm, 7.5W, 1%; Resistance Vishay 41K9063
WIREWOUND RESISTOR, 10KOHM, 7.5W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 7.5W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH00510K00FE02 RH00510K00FE02 6835950 RHRA-10K-ND 48-RH00510K00FE02 RH00510K00FE02 70201494 41K9063
Product Name Wirewound Resistors RH00510K00FE02 Chassis Mount Resistors Chassis Mount Resistors 7.5W Resistor Chassis Mount Resistors Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 10Kohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wire wound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details