Vishay Intertechnology, Inc. RES 33.2 OHM 30W 1% AXIAL LUGS RER75F33R2RC02

Description
RES 33.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 33.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 30W 1% AXIAL LUGS - RER75F33R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 30W 1% AXIAL LUGS
RER75F33R2RC02
RES 33.2 OHM 30W 1% AXIAL LUGS RER75F33R2RC02
RES 33.2ohm 30W 1% AXIAL LUGS

RES 33.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F33R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F33R2RC02-ND
Chassis Mount Resistors RER75F33R2RC02-ND
33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F33R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F33R2RC02
Chassis Mount Resistors RER75F33R2RC02
RES CHAS MNT 33.2 OHM 1% 30W

RES CHAS MNT 33.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F33R2RC02 RER75F33R2RC02-ND RER75F33R2RC02
Product Name RES 33.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details