Vishay Intertechnology, Inc. RES 300 OHM 30W 1% AXIAL LUGS RER75F3000RCSL

Description
RES 300ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 300ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 30W 1% AXIAL LUGS - RER75F3000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 30W 1% AXIAL LUGS
RER75F3000RCSL
RES 300 OHM 30W 1% AXIAL LUGS RER75F3000RCSL
RES 300ohm 30W 1% AXIAL LUGS

RES 300ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3000RCSL-ND
Chassis Mount Resistors RER75F3000RCSL-ND
300 Ohms ±1% 30W Wirewound Chassis Mount Resistor

300 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3000RCSL
Chassis Mount Resistors RER75F3000RCSL
RES CHAS MNT 300 OHM 1% 30W

RES CHAS MNT 300 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3000RCSL RER75F3000RCSL-ND RER75F3000RCSL
Product Name RES 300 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details