Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1R67RCSL

Description
1.67 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.67 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1R67RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R67RCSL-ND
Chassis Mount Resistors RER75F1R67RCSL-ND
1.67 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.67 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.67 OHM 30W 1% AXIAL LUGS - RER75F1R67RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67 OHM 30W 1% AXIAL LUGS
RER75F1R67RCSL
RES 1.67 OHM 30W 1% AXIAL LUGS RER75F1R67RCSL
RES 1.67ohm 30W 1% AXIAL LUGS

RES 1.67ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R67RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R67RCSL
Chassis Mount Resistors RER75F1R67RCSL
RES CHAS MNT 1.67 OHM 1% 30W

RES CHAS MNT 1.67 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R67RCSL-ND RER75F1R67RCSL RER75F1R67RCSL
Product Name Chassis Mount Resistors RES 1.67 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.67 ohms 1.67 ohms 1.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details