Vishay Intertechnology, Inc. RES 1.4K OHM 30W 1% AXIAL LUGS RER75F1401RC02

Description
RES 1.4Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.4Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 30W 1% AXIAL LUGS - RER75F1401RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 30W 1% AXIAL LUGS
RER75F1401RC02
RES 1.4K OHM 30W 1% AXIAL LUGS RER75F1401RC02
RES 1.4Kohm 30W 1% AXIAL LUGS

RES 1.4Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1401RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1401RC02-ND
Chassis Mount Resistors RER75F1401RC02-ND
1.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1401RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1401RC02
Chassis Mount Resistors RER75F1401RC02
RES CHAS MNT 1.4K OHM 1% 30W

RES CHAS MNT 1.4K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1401RC02 RER75F1401RC02-ND RER75F1401RC02
Product Name RES 1.4K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details