Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1330RCSL

Description
133 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
133 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1330RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1330RCSL-ND
Chassis Mount Resistors RER75F1330RCSL-ND
133 Ohms ±1% 30W Wirewound Chassis Mount Resistor

133 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 133 OHM 30W 1% AXIAL LUGS - RER75F1330RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 30W 1% AXIAL LUGS
RER75F1330RCSL
RES 133 OHM 30W 1% AXIAL LUGS RER75F1330RCSL
RES 133ohm 30W 1% AXIAL LUGS

RES 133ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1330RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1330RCSL
Chassis Mount Resistors RER75F1330RCSL
RES CHAS MNT 133 OHM 1% 30W

RES CHAS MNT 133 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1330RCSL-ND RER75F1330RCSL RER75F1330RCSL
Product Name Chassis Mount Resistors RES 133 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details