Vishay Intertechnology, Inc. RES 0.604 OHM 20W 1% AXIAL LUGS RER70FR604RC02

Description
RES 0.604ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.604ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.604 OHM 20W 1% AXIAL LUGS - RER70FR604RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 20W 1% AXIAL LUGS
RER70FR604RC02
RES 0.604 OHM 20W 1% AXIAL LUGS RER70FR604RC02
RES 0.604ohm 20W 1% AXIAL LUGS

RES 0.604ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR604RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR604RC02-ND
Chassis Mount Resistors RER70FR604RC02-ND
604 mOhms ±1% 20W Wirewound Chassis Mount Resistor

604 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR604RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR604RC02
Chassis Mount Resistors RER70FR604RC02
RES CHAS MNT 0.604 OHM 1% 20W

RES CHAS MNT 0.604 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR604RC02 RER70FR604RC02-ND RER70FR604RC02
Product Name RES 0.604 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers