TE Connectivity Surface Mount Resistors 5-1879233-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 18 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 18 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 5-1879233-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
5-1879233-5
Surface Mount Resistors 5-1879233-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 18 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 6.8 MM  [.268 INCH ]
  • Product Length : 13.5 MM  [.531 INCH ]
  • Product Width : 7.3 MM  [.287 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 18

Industry Standards


  • ESD HBM Classification : 2
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
5-1879233-5
Resistors 5-1879233-5
SMW5 18R 5%

SMW5 18R 5%

Buy Now
Res, 18R, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity - 01AH1310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity
01AH1310
Res, 18R, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity 01AH1310
RES, 18R, 5%, 5W, 5328, WIREWOUND; Resistor Case Style:5328 [13573 Metric]; Resistance:18ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 18R, 5%, 5W, 5328, WIREWOUND; Resistor Case Style:5328 [13573 Metric]; Resistance:18ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 5-1879233-5 5-1879233-5 01AH1310
Product Name Surface Mount Resistors Resistors Res, 18R, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity
Mounting / Packaging Surface Mount Technology (SMT / SMD) 5328 [13573 Metric]
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 2-1630012-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - C3A82RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details