Vishay Intertechnology, Inc. RES 5.49K OHM 20W 1% AXIAL LUGS RER70F5491RCSL

Description
RES 5.49Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.49Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 20W 1% AXIAL LUGS - RER70F5491RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 20W 1% AXIAL LUGS
RER70F5491RCSL
RES 5.49K OHM 20W 1% AXIAL LUGS RER70F5491RCSL
RES 5.49Kohm 20W 1% AXIAL LUGS

RES 5.49Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F5491RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F5491RCSL-ND
Chassis Mount Resistors RER70F5491RCSL-ND
5.49 kOhms ±1% 20W Wirewound Chassis Mount Resistor

5.49 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F5491RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F5491RCSL
Chassis Mount Resistors RER70F5491RCSL
RES CHAS MNT 5.49K OHM 1% 20W

RES CHAS MNT 5.49K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F5491RCSL RER70F5491RCSL-ND RER70F5491RCSL
Product Name RES 5.49K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details