Vishay Intertechnology, Inc. RES 51.1 OHM 20W 1% AXIAL LUGS RER70F51R1MC02

Description
RES 51.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 20W 1% AXIAL LUGS - RER70F51R1MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 20W 1% AXIAL LUGS
RER70F51R1MC02
RES 51.1 OHM 20W 1% AXIAL LUGS RER70F51R1MC02
RES 51.1ohm 20W 1% AXIAL LUGS

RES 51.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F51R1MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F51R1MC02-ND
Chassis Mount Resistors RER70F51R1MC02-ND
51.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F51R1MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F51R1MC02
Chassis Mount Resistors RER70F51R1MC02
RES CHAS MNT 51.1 OHM 1% 20W

RES CHAS MNT 51.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F51R1MC02 RER70F51R1MC02-ND RER70F51R1MC02
Product Name RES 51.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details