Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4R64RCSL

Description
4.64 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.64 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4R64RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R64RCSL-ND
Chassis Mount Resistors RER70F4R64RCSL-ND
4.64 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.64 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.64 OHM 20W 1% AXIAL LUGS - RER70F4R64RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 20W 1% AXIAL LUGS
RER70F4R64RCSL
RES 4.64 OHM 20W 1% AXIAL LUGS RER70F4R64RCSL
RES 4.64ohm 20W 1% AXIAL LUGS

RES 4.64ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4R64RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R64RCSL
Chassis Mount Resistors RER70F4R64RCSL
RES CHAS MNT 4.64 OHM 1% 20W

RES CHAS MNT 4.64 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R64RCSL-ND RER70F4R64RCSL RER70F4R64RCSL
Product Name Chassis Mount Resistors RES 4.64 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details