Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4471RC02

Description
4.47 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.47 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4471RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4471RC02-ND
Chassis Mount Resistors RER70F4471RC02-ND
4.47 kOhms ±1% 20W Wirewound Chassis Mount Resistor

4.47 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.47K OHM 20W 1% AXIAL LUGS - RER70F4471RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.47K OHM 20W 1% AXIAL LUGS
RER70F4471RC02
RES 4.47K OHM 20W 1% AXIAL LUGS RER70F4471RC02
RES 4.47Kohm 20W 1% AXIAL LUGS

RES 4.47Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4471RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4471RC02
Chassis Mount Resistors RER70F4471RC02
RES CHAS MNT 4.47K OHM 1% 20W

RES CHAS MNT 4.47K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4471RC02-ND RER70F4471RC02 RER70F4471RC02
Product Name Chassis Mount Resistors RES 4.47K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details