Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3161PCSL

Description
3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3161PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3161PCSL-ND
Chassis Mount Resistors RER70F3161PCSL-ND
3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.16K OHM 20W 1% AXIAL LUGS - RER70F3161PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 20W 1% AXIAL LUGS
RER70F3161PCSL
RES 3.16K OHM 20W 1% AXIAL LUGS RER70F3161PCSL
RES 3.16Kohm 20W 1% AXIAL LUGS

RES 3.16Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3161PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3161PCSL
Chassis Mount Resistors RER70F3161PCSL
RES CHAS MNT 3.16K OHM 1% 20W

RES CHAS MNT 3.16K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3161PCSL-ND RER70F3161PCSL RER70F3161PCSL
Product Name Chassis Mount Resistors RES 3.16K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 8-1879233-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details