Vishay Intertechnology, Inc. RES 24.3 OHM 20W 1% AXIAL LUGS RER70F24R3RCSL

Description
RES 24.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 24.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 20W 1% AXIAL LUGS - RER70F24R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 20W 1% AXIAL LUGS
RER70F24R3RCSL
RES 24.3 OHM 20W 1% AXIAL LUGS RER70F24R3RCSL
RES 24.3ohm 20W 1% AXIAL LUGS

RES 24.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F24R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F24R3RCSL-ND
Chassis Mount Resistors RER70F24R3RCSL-ND
24.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

24.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F24R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F24R3RCSL
Chassis Mount Resistors RER70F24R3RCSL
RES CHAS MNT 24.3 OHM 1% 20W

RES CHAS MNT 24.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F24R3RCSL RER70F24R3RCSL-ND RER70F24R3RCSL
Product Name RES 24.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details