Vishay Intertechnology, Inc. RES 21 OHM 20W 1% AXIAL LUGS RER70F21R0RCSL

Description
RES 21ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 21ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 20W 1% AXIAL LUGS - RER70F21R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 20W 1% AXIAL LUGS
RER70F21R0RCSL
RES 21 OHM 20W 1% AXIAL LUGS RER70F21R0RCSL
RES 21ohm 20W 1% AXIAL LUGS

RES 21ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F21R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F21R0RCSL-ND
Chassis Mount Resistors RER70F21R0RCSL-ND
21 Ohms ±1% 20W Wirewound Chassis Mount Resistor

21 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F21R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F21R0RCSL
Chassis Mount Resistors RER70F21R0RCSL
RES CHAS MNT 21 OHM 1% 20W

RES CHAS MNT 21 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F21R0RCSL RER70F21R0RCSL-ND RER70F21R0RCSL
Product Name RES 21 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details