Vishay Intertechnology, Inc. RES 162 OHM 20W 1% AXIAL LUGS RER70F1620RC02

Description
RES 162ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 162ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 20W 1% AXIAL LUGS - RER70F1620RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 20W 1% AXIAL LUGS
RER70F1620RC02
RES 162 OHM 20W 1% AXIAL LUGS RER70F1620RC02
RES 162ohm 20W 1% AXIAL LUGS

RES 162ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1620RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1620RC02-ND
Chassis Mount Resistors RER70F1620RC02-ND
162 Ohms ±1% 20W Wirewound Chassis Mount Resistor

162 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1620RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1620RC02
Chassis Mount Resistors RER70F1620RC02
RES CHAS MNT 162 OHM 1% 20W

RES CHAS MNT 162 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1620RC02 RER70F1620RC02-ND RER70F1620RC02
Product Name RES 162 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details