Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1052RCSL

Description
10.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1052RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1052RCSL-ND
Chassis Mount Resistors RER70F1052RCSL-ND
10.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

10.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10.5K OHM 20W 1% AXIAL LUGS - RER70F1052RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 20W 1% AXIAL LUGS
RER70F1052RCSL
RES 10.5K OHM 20W 1% AXIAL LUGS RER70F1052RCSL
RES 10.5Kohm 20W 1% AXIAL LUGS

RES 10.5Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1052RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1052RCSL
Chassis Mount Resistors RER70F1052RCSL
RES CHAS MNT 10.5K OHM 1% 20W

RES CHAS MNT 10.5K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1052RCSL-ND RER70F1052RCSL RER70F1052RCSL
Product Name Chassis Mount Resistors RES 10.5K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details