Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR499MC02

Description
499 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR499MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR499MC02-ND
Chassis Mount Resistors RER65FR499MC02-ND
499 mOhms ±1% 10W Wirewound Chassis Mount Resistor

499 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.499 OHM 10W 1% AXIAL LUGS - RER65FR499MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 10W 1% AXIAL LUGS
RER65FR499MC02
RES 0.499 OHM 10W 1% AXIAL LUGS RER65FR499MC02
RES 0.499ohm 10W 1% AXIAL LUGS

RES 0.499ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR499MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR499MC02
Chassis Mount Resistors RER65FR499MC02
RES CHAS MNT 0.499 OHM 1% 10W

RES CHAS MNT 0.499 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR499MC02-ND RER65FR499MC02 RER65FR499MC02
Product Name Chassis Mount Resistors RES 0.499 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details