Vishay Intertechnology, Inc. RES 0.196 OHM 10W 1% AXIAL LUGS RER65FR196MCSL

Description
RES 0.196ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.196ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.196 OHM 10W 1% AXIAL LUGS - RER65FR196MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 10W 1% AXIAL LUGS
RER65FR196MCSL
RES 0.196 OHM 10W 1% AXIAL LUGS RER65FR196MCSL
RES 0.196ohm 10W 1% AXIAL LUGS

RES 0.196ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR196MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR196MCSL-ND
Chassis Mount Resistors RER65FR196MCSL-ND
196 mOhms ±1% 10W Wirewound Chassis Mount Resistor

196 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR196MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR196MCSL
Chassis Mount Resistors RER65FR196MCSL
RES CHAS MNT 0.196 OHM 1% 10W

RES CHAS MNT 0.196 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR196MCSL RER65FR196MCSL-ND RER65FR196MCSL
Product Name RES 0.196 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details